Mini-Circuits Ceramic Filters HFCN-3500D+

Description
6.85GHz Center High Pass Ceramic Filter 5.9GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet
Description
6.85GHz Center High Pass Ceramic Filter 5.9GHz 50Ohm 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-3500D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3500D+TR-ND
Ceramic Filters 3157-HFCN-3500D+TR-ND
6.85GHz Center High Pass Ceramic Filter 5.9GHz 50Ohm 6-SMD, No Lead

6.85GHz Center High Pass Ceramic Filter 5.9GHz 50Ohm 6-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3500D+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3500D+CT-ND
Ceramic Filters 3157-HFCN-3500D+CT-ND
CER FILTER 6.85GHZ HIGH PASS

CER FILTER 6.85GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-3500D+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-3500D+DKR-ND
Ceramic Filters 3157-HFCN-3500D+DKR-ND
CER FILTER 6.85GHZ HIGH PASS

CER FILTER 6.85GHZ HIGH PASS

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - HFCN-3500D+
HFCN-3500D+
Ceramic Filters - HFCN-3500D+ HFCN-3500D+
Manufacturer: Mini-Circuits Win Source Part Number: 873531-HFCN-3500D+ Features: 6.85GHz Center High Pass Ceramic Filter 5.9 GHz 50Ohm 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 873531-HFCN-3500D+
Features: 6.85GHz Center High Pass Ceramic Filter 5.9 GHz 50Ohm 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Filters - HFCN-3500D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-3500D+
Ceramic Filters HFCN-3500D+
LTCC HIGH PASS FILTER, 3900 - 98

LTCC HIGH PASS FILTER, 3900 - 98

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-3500D+TR-ND HFCN-3500D+ HFCN-3500D+
Product Name Ceramic Filters Ceramic Filters - HFCN-3500D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
Band Pass Filter - 5o2660230 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3800 to 4000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details