Mini-Circuits LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω BFHK-5001+

Description
The BFHK-5001+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 4.5 – 5.3 GHz is typically 3.6 dB, with typical stopband rejection of 80 dB up to 2.5 GHz and 73 dB up to 12.6 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.
Request a Quote Datasheet
Description
The BFHK-5001+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 4.5 – 5.3 GHz is typically 3.6 dB, with typical stopband rejection of 80 dB up to 2.5 GHz and 73 dB up to 12.6 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω - BFHK-5001+ - Mini-Circuits
Brooklyn, NY, United States
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω
BFHK-5001+
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω BFHK-5001+
The BFHK-5001+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 4.5 – 5.3 GHz is typically 3.6 dB, with typical stopband rejection of 80 dB up to 2.5 GHz and 73 dB up to 12.6 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.

The BFHK-5001+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 4.5 – 5.3 GHz is typically 3.6 dB, with typical stopband rejection of 80 dB up to 2.5 GHz and 73 dB up to 12.6 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.

Supplier's Site Datasheet
RF Filters - 3157-BFHK-5001+TR-ND - DigiKey
Thief River Falls, MN, United States
BANDPASS FLTR / SURF MT /ROHS

BANDPASS FLTR / SURF MT /ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-5001+ 3157-BFHK-5001+TR-ND
Product Name LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 4.9 dB 4.5 dB
Package Type Surface Mount Surface Mount; 1812 (4532 Metric), 3 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω - CBP-1060Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Filters - 3157-HFCG-1500+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 3800 MHz
View Details
3 suppliers
Thin Film Band Pass Filter, 8200 - 9800 MHz, 50Ω - ABF-9G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 9000 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω - CSBP-A940+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers