The BPGE-252R+ is a ceramic bandpass filter designed for 2400 to 2500 MHz operations with 50 Ω impedance. It is housed in a miniature 0805 surface-mount package measuring 2.01 mm × 1.24 mm × 0.94 mm. The filter exhibits an insertion loss of 1.3 dB typical and a VSWR of 2:1 maximum within its passband. Lower stopband rejection is at least 10 dB at 2000 MHz and 12 dB at 3000 MHz, while upper stopband rejection exceeds 30 dB from 3600 to 3800 MHz and 32 dB from 4800 to 5000 MHz. It operates from -40°C to 85°C and handles up to 2 W RF input power at 25°C, derating linearly to 1 W at 85°C. The part is RoHS compliant and aqueous washable.
LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω
LTCC BPF, 2400 - 2500 MHZ, 50
LTCC BPF, 2400 - 2500 MHZ, 50
LTCC BPF, 2400 - 2500 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPGE-252R+ | 3157-BPGE-252R+TR-ND |
| Product Name | LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 2450 dB | 1.8 dB |
| Filter Technology | Passive Filter |