Mini-Circuits RF Filters - EQY-5-63+ EQY-5-63+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 847388-EQY-5-63+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-EQY-5-63+CT, 3157-EQY-5-63+TR, 3157-EQY-5-63+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 847388-EQY-5-63+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-EQY-5-63+CT, 3157-EQY-5-63+TR, 3157-EQY-5-63+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - EQY-5-63+
EQY-5-63+
RF Filters - EQY-5-63+ EQY-5-63+
Manufacturer: Mini-Circuits Win Source Part Number: 847388-EQY-5-63+ Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001 Other Part Number: 3157-EQY-5-63+CT, 3157-EQY-5-63+TR, 3157-EQY-5-63+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 847388-EQY-5-63+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001
Other Part Number: 3157-EQY-5-63+CT, 3157-EQY-5-63+TR, 3157-EQY-5-63+DKR

Buy Now Datasheet
RF Filters - 3157-EQY-5-63+TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-5-63+CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - 3157-EQY-5-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad

Buy Now Datasheet
RF Filters - EQY-5-63+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
EQY-5-63+
RF Filters EQY-5-63+
RF FILTER 5 DB 8TFDFN

RF FILTER 5 DB 8TFDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number EQY-5-63+ 3157-EQY-5-63+TR-ND EQY-5-63+
Product Name RF Filters - EQY-5-63+ RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B040RG9S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4000 MHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
Passive GaAs MMIC 12.8 GHz Lowpass Filter - MFLP-00029CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details