The BFHK-1572+ is a ceramic LTCC bandpass filter designed for signal conditioning in aerospace, defense, and test measurement applications, operating from 13.9 to 17.5 GHz with a 50 Ω impedance. It features a surface-mountable 1812 case (4.5 mm × 3.2 mm), shielded construction, and low passband insertion loss of 2.8 dB typical. The filter provides stopband rejection of 60 dB up to 40 GHz, handles up to 1 W RF input power, and operates reliably from -55 °C to +125 °C. It is suited for high-volume automated assembly and protected by U.S. patents 11,638,370 and 11,744,057.
The BFHK-1572+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 13.9 – 17.5 GHz is as low as 2.8 dB, with typical stopband rejections at 60 dB up to 40 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 15.6GHZ 3SMD
RF FILTER BAND PASS 15.6GHZ 3SMD
RF FILTER BAND PASS 15.6GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-1572+ | 3157-BFHK-1572+CT-ND |
| Product Name | LTCC Band Pass Filter, 13900 - 17500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 15.6 dB | 60 dB |
| Filter Technology | Passive Filter |