Surface mount bandpass filter for 63 to 85 MHz at 50Ω, with a shielded case, operating temperature range of -40°C to 85°C, and storage temperature range of -55°C to 100°C. Maximum RF power input is 0.5 W. Typical passband VSWR is 1.2:1, with insertion loss less than 2 dB and stopband rejection exceeding 20 dB from 45 to 105 MHz and 40 dB from 40 to 110 MHz. Group delay is flat within the passband. The package is HU1186, measuring 22.10 × 20.32 × 6.35 mm. RoHS compliant.
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω
73MHz Center Frequency Band Pass RF Filter (Radio Frequency) 22MHz Bandwidth 14-SMD Module
Manufacturer: Mini-Circuits
Win Source Part Number: 846766-BPF-C73+
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
RF FILTER BAND PASS 73MHZ 14SMD
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C73+ | 3157-BPF-C73+TR-ND | BPF-C73+ | BPF-C73+ |
| Product Name | Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω | RF Filters | RF Filters - BPF-C73+ | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Filter Technology | Passive Filter |