Mini-Circuits Ceramic Filters LFCN-1400+

Description
1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-1400+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1400+DKR-ND
Ceramic Filters 3157-LFCN-1400+DKR-ND
1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1400+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1400+CT-ND
Ceramic Filters 3157-LFCN-1400+CT-ND
1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1400+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1400+TR-ND
Ceramic Filters 3157-LFCN-1400+TR-ND
1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.7GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-1400+
LFCN-1400+
Ceramic Filters - LFCN-1400+ LFCN-1400+
Manufacturer: Mini-Circuits Win Source Part Number: 710745-LFCN-1400+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1629+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 710745-LFCN-1400+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1629+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - LFCN-1400+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1400+
Ceramic Filters LFCN-1400+
LTCC LOW PASS FILTER, DC - 1400

LTCC LOW PASS FILTER, DC - 1400

Supplier's Site Datasheet
1206 RF Filters RoHS - 4071-LFCN-1400+ - Utmel Electronic Limited
Hong Kong, China
1206 RF Filters RoHS
4071-LFCN-1400+
1206 RF Filters RoHS 4071-LFCN-1400+
1206 RF Filters RoHS

1206 RF Filters RoHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters RF Filters and Microwave Filters
Product Number 3157-LFCN-1400+DKR-ND LFCN-1400+ LFCN-1400+ 4071-LFCN-1400+
Product Name Ceramic Filters Ceramic Filters - LFCN-1400+ Ceramic Filters 1206 RF Filters RoHS
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673G - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Bandwidth 1.40E6 to 2.50E6 kHz
View Details
Passive GaAs MMIC 27.9 - 33.8 GHz Bandpass Filter - MFBP-00135CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27880 to 33840 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details