The BPF-BC300A+ is a surface mount bandpass filter designed for use in test and measurement systems, transmitters, and receivers, with a passband of 260 to 340 MHz and a center frequency of 300 MHz. It features a maximum insertion loss of 3.0 dB within the passband, a VSWR of 1.57, and offers stopband attenuation exceeding 40 dB below 220 MHz and above 380 MHz. The filter is housed in a shielded TS2825 package measuring 25.40 mm × 11.18 mm × 7.45 mm, with an operating temperature range of -40°C to 85°C. Maximum RF power input is rated at 0.5 W. The part is RoHS compliant.
BPF-BC300A+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 260 to 340 MHz. This filter build with high Q capacitors and wire welded inductors for high reli- ability. This filter offers sharp rejection and low insertion loss for use in Test and measurement system applications.
LUMPED LC BPF, 260 - 340 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-BC300A+ | 3157-BPF-BC300A+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 260 - 340 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 300 dB | 3 dB |
| Filter Technology | Passive Filter |