Mini-Circuits LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω BFCN-4440+

Description
Mini-Circuits’ BFCN-4440+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 500 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet
Description
Mini-Circuits’ BFCN-4440+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 500 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - BFCN-4440+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω
BFCN-4440+
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω BFCN-4440+
Mini-Circuits’ BFCN-4440+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 500 MHz passband, these units offer low insertion loss and good rejection.

Mini-Circuits’ BFCN-4440+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 500 MHz passband, these units offer low insertion loss and good rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-4440+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-4440+DKR-ND
Ceramic Filters 3157-BFCN-4440+DKR-ND
4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-4440+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-4440+CT-ND
Ceramic Filters 3157-BFCN-4440+CT-ND
4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-4440+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-4440+TR-ND
Ceramic Filters 3157-BFCN-4440+TR-ND
4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

4.44GHz Center Band Pass Ceramic Filter 500MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-4440+
BFCN-4440+
Ceramic Filters - BFCN-4440+ BFCN-4440+
Manufacturer: Mini-Circuits Win Source Part Number: 864162-BFCN-4440+ Features: 4.44GHz Center Band Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-BFCN-4440+CT, 3157-BFCN-4440+TR, 3157-BFCN-4440+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 864162-BFCN-4440+
Features: 4.44GHz Center Band Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BFCN-4440+CT, 3157-BFCN-4440+TR, 3157-BFCN-4440+DKR

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCN-4440+ 3157-BFCN-4440+DKR-ND BFCN-4440+
Product Name LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω Ceramic Filters Ceramic Filters - BFCN-4440+
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4440 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2570 - 4130 MHz, 50Ω - BFCV-3350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3350 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω - BBP-10.7+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 504 - 509 MHz, 50Ω - CBP6-507BG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-LFCG-4400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.1 dB
View Details