CBP-1120F+ is a surface-mount bandpass filter designed for L-band applications, operating between 1020 and 1220 MHz with a 50Ω impedance. It features a miniature shielded KV1710 package measuring 26.67 x 22.23 x 6.07 mm, with a typical insertion loss of 0.8 dB and a VSWR of 1.4:1 across the passband. The filter provides exceeding 26 dB rejection in the lower stopband below 880 MHz and 28 dB in the upper stopband above 1420 MHz, and handles up to 10 W RF power input. It operates reliably from -40°C to 85°C and is RoHS compliant.
CBP-1120F+ is a coaxial-ceramic-reso
RF FILTER BANDPASS 1.12GHZ 17SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1120F+ | 3157-CBP-1120F+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1020 - 1220 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1120 dB | 1.6 dB |