Surface mount bandpass filter for 770 to 870 MHz with 50Ω impedance, designed for military radio and lab use. It operates from -40°C to 85°C with a maximum RF power input of 7W at 25°C, derating linearly to 3W at 85°C. Insertion loss in the passband is typically 1.8 dB and maximum 2.5 dB, with VSWR up to 1.9:1. Stopband rejection exceeds 20 dB from DC to 450 MHz and from 1420 to 2500 MHz. Case style is TT1423, measuring 6.35 × 7.87 × 3.81 mm. RoHS compliant.
Lumped LC Band Pass Filter, 770 - 870 MHz, 50Ω
LUMPED LC BPF, 770 - 870 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | SYBP-820+ | 3157-SYBP-820+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 770 - 870 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 820 dB | 2.5 dB |
| Filter Technology | Passive Filter |