Mini-Circuits Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω SXBP-178+

Description
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for use in receivers and transmitters, operating between 170 and 186 MHz with a characteristic impedance of 50Ω. Housed in case style HF1139, measuring 11.18 × 18.80 × 6.86 mm. Features a typical passband VSWR of 1.2:1, insertion loss of 2.23 dB at center frequency, and group delay variation of ±1.5 ns across the passband. Rated for operating temperatures from -40°C to 85°C, with a maximum RF power input of 0.5 W. Pin 1 is the input, pin 8 is the output, and pins 2-7 are ground. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter designed for use in receivers and transmitters, operating between 170 and 186 MHz with a characteristic impedance of 50Ω. Housed in case style HF1139, measuring 11.18 × 18.80 × 6.86 mm. Features a typical passband VSWR of 1.2:1, insertion loss of 2.23 dB at center frequency, and group delay variation of ±1.5 ns across the passband. Rated for operating temperatures from -40°C to 85°C, with a maximum RF power input of 0.5 W. Pin 1 is the input, pin 8 is the output, and pins 2-7 are ground. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω - SXBP-178+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω
SXBP-178+
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω SXBP-178+
Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω

Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-178+
Product Name Lumped LC Band Pass Filter, 170 - 186 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1505.5 - 1690.5 MHz, 50Ω - CBP-1598AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 17700 - 20200 MHz, 50Ω - BFCQ-1892+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.95 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 100 - 140 MHz, 50Ω - BPF-A120+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 120 dB
View Details
3 suppliers
LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω - BFCN-2360+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2360 dB
View Details
4 suppliers