Mini-Circuits Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω CBP2-3050BN+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP2-3050BN+ is a surface-mount coaxial-ceramic resonator bandpass filter with a center frequency of 3050 MHz and a passband from 2700 to 3400 MHz, designed for 50Ω systems. It features a typical insertion loss of 2.4 dB within the passband and a return loss greater than 13 dB. The filter provides stopband insertion loss of at least 20 dB from 2000 to 2465 MHz and 3640 to 3900 MHz, with up to 50 dB typical rejection at higher frequencies. It operates reliably from -40°C to +85°C and handles up to 6 W RF power input. The shielded case style WA3176 has dimensions of 17.78 x 11.05 x 3.05 mm and a minimum height of 0.120 inch. The part is RoHS compliant and built to withstand multiple reflow cycles.

Datasheet Summary
Powered by GS/AI

The CBP2-3050BN+ is a surface-mount coaxial-ceramic resonator bandpass filter with a center frequency of 3050 MHz and a passband from 2700 to 3400 MHz, designed for 50Ω systems. It features a typical insertion loss of 2.4 dB within the passband and a return loss greater than 13 dB. The filter provides stopband insertion loss of at least 20 dB from 2000 to 2465 MHz and 3640 to 3900 MHz, with up to 50 dB typical rejection at higher frequencies. It operates reliably from -40°C to +85°C and handles up to 6 W RF power input. The shielded case style WA3176 has dimensions of 17.78 x 11.05 x 3.05 mm and a minimum height of 0.120 inch. The part is RoHS compliant and built to withstand multiple reflow cycles.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω - CBP2-3050BN+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω
CBP2-3050BN+
Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω CBP2-3050BN+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
Ceramic Filters - 3157-CBP2-3050BN+-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-CBP2-3050BN+-ND
Ceramic Filters 3157-CBP2-3050BN+-ND
CER FILTER 3.05GHZ BAND PASS

CER FILTER 3.05GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP2-3050BN+ 3157-CBP2-3050BN+-ND
Product Name Ceramic Resonator Band Pass Filter, 2700 - 3400 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 3050 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 980 - 1200 MHz, 50Ω - CBP2-1090C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-LFCG-1525+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 1.8 dB
View Details
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω - BPHI-332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 332 dB
View Details
LTCC Band Pass Filter, 7500 - 7900 MHz, 50Ω - BFCN-7700+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7700 dB
View Details
2 suppliers