Mini-Circuits Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω SXBP-100+

Description
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω - SXBP-100+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω
SXBP-100+
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω SXBP-100+
Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω

Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-SXBP-100+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 100MHZ 8SMD

RF FILTER BAND PASS 100MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-100+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 100MHZ 8SMD

RF FILTER BAND PASS 100MHZ 8SMD

Buy Now Datasheet
RF Filters - 3157-SXBP-100+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 100MHZ 8SMD

RF FILTER BAND PASS 100MHZ 8SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-100+ 3157-SXBP-100+CT-ND
Product Name Lumped LC Band Pass Filter, 87 - 117 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Fc 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Band Pass Filter, 26500 - 29500 MHz, 50Ω - ABF-28G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 1.6 dB
View Details
Ceramic Filters - 3157-HFCN-3800+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7125 MHz
View Details
Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω - CBP-1953AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB
View Details