Mini-Circuits RF Filters HFCG-1500+

Description
3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-HFCG-1500+CT-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-HFCG-1500+DKR-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 3157-HFCG-1500+TR-ND - DigiKey
Thief River Falls, MN, United States
3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

3.8GHz Center High Pass Ceramic Filter 4.4GHz 50Ohm 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Filters - Ceramic Filters - HFCG-1500+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
HFCG-1500+
Filters - Ceramic Filters HFCG-1500+
Win Source Part Number: 1369437-HFCG-1500+ Category: Filters - Ceramic Filters Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 3.8GHz Center Package / Case: 0805 (2012 Metric), 6 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.24mm) ECCN: EAR99 Height (Max): 0.042" (1.07mm) Insertion Loss: 1.7dB Impedance: 50Ohm Filter Type: High Pass Bandwidth: 4.4 GHz

Win Source Part Number: 1369437-HFCG-1500+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 3.8GHz Center
Package / Case: 0805 (2012 Metric), 6 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.24mm)
ECCN: EAR99
Height (Max): 0.042" (1.07mm)
Insertion Loss: 1.7dB
Impedance: 50Ohm
Filter Type: High Pass
Bandwidth: 4.4 GHz

Buy Now Datasheet
Ceramic Filters - HFCG-1500+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCG-1500+
Ceramic Filters HFCG-1500+
LTCC HIGH PASS FILTER, 1600 - 60

LTCC HIGH PASS FILTER, 1600 - 60

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCG-1500+CT-ND HFCG-1500+ HFCG-1500+
Product Name RF Filters Filters - Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 3800 MHz 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
RF Filters - 1761-1013-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6000 MHz
View Details
2 suppliers
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details
Passive GaAs MMIC 9.0 GHz Highpass Filter - MFHP-00029CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details