Mini-Circuits Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω BPF-BV440+

Description
Low Insertion Loss, 1.9 dB Typ High Rejection, 62 dB Typ. Wide Stopband Rejection, Up to 3 GHz
Request a Quote
Description
Low Insertion Loss, 1.9 dB Typ High Rejection, 62 dB Typ. Wide Stopband Rejection, Up to 3 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-BV440+ is a surface mount lumped LC bandpass filter designed for use in the 410 to 470 MHz range with a 50 Ω impedance. It features a typical insertion loss of 1.9 dB, return loss of 16 dB min within the passband, and stopband rejection up to 3 GHz with typ. 62 dB rejection between 700 MHz and 1800 MHz. The filter operates from -40°C to +85°C and handles up to 1 W input power within the passband. It is housed in a miniature shielded package with 16 pads, has an MSL1 moisture sensitivity level, and complies with RoHS/REACH standards. The unit weighs 2.5 grams.

Datasheet Summary
Powered by GS/AI

The BPF-BV440+ is a surface mount lumped LC bandpass filter designed for use in the 410 to 470 MHz range with a 50 Ω impedance. It features a typical insertion loss of 1.9 dB, return loss of 16 dB min within the passband, and stopband rejection up to 3 GHz with typ. 62 dB rejection between 700 MHz and 1800 MHz. The filter operates from -40°C to +85°C and handles up to 1 W input power within the passband. It is housed in a miniature shielded package with 16 pads, has an MSL1 moisture sensitivity level, and complies with RoHS/REACH standards. The unit weighs 2.5 grams.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω - BPF-BV440+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω
BPF-BV440+
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω BPF-BV440+
Low Insertion Loss, 1.9 dB Typ High Rejection, 62 dB Typ. Wide Stopband Rejection, Up to 3 GHz
  • Low Insertion Loss, 1.9 dB Typ
  • High Rejection, 62 dB Typ.
  • Wide Stopband Rejection, Up to 3 GHz
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-BV440+
Product Name Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-6010+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10650 MHz
View Details
3 suppliers
Ceramic Filters - 3157-BFCN-732-2+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7330 MHz
View Details
LTCC SMT Band Pass Filter, 10.7 - 14.2 GHz, 50Ω - BFCQ-12600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.45 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1200 - 1400 MHz, 50Ω - CBP2-1300BV+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers