Mini-Circuits LTCC Band Pass Filter, 11 -15 GHz, 50Ω BFCV-1332+

Description
The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote
Description
The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCV-1332+ is a surface mount LTCC band pass filter designed for use in the 11 to 15 GHz frequency range with a 50 Ω impedance. It features a typical passband insertion loss of 2.0 dB, a return loss of at least 11 dB, and stopband rejections of 35 dB below 8.7 GHz and 37 dB above 18.2 GHz. The device supports up to 6 W RF input power at +25°C, decreasing linearly to 4 W at +125°C, and operates over a temperature range of -55°C to +125°C. It is housed in a 3.2 mm × 2.5 mm package with three pads, including a ground connection, and is RoHS/REACH compliant. The filter is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Datasheet Summary
Powered by GS/AI

The BFCV-1332+ is a surface mount LTCC band pass filter designed for use in the 11 to 15 GHz frequency range with a 50 Ω impedance. It features a typical passband insertion loss of 2.0 dB, a return loss of at least 11 dB, and stopband rejections of 35 dB below 8.7 GHz and 37 dB above 18.2 GHz. The device supports up to 6 W RF input power at +25°C, decreasing linearly to 4 W at +125°C, and operates over a temperature range of -55°C to +125°C. It is housed in a 3.2 mm × 2.5 mm package with three pads, including a ground connection, and is RoHS/REACH compliant. The filter is bi-directional and requires external DC blocking capacitors in DC-biased applications.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 11 -15 GHz, 50Ω
BFCV-1332+
LTCC Band Pass Filter, 11 -15 GHz, 50Ω BFCV-1332+
The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

The BFCV-1332+ LTCC Band Pass Filter covers the passband from 11 to 15 GHz, with as low as 2.0 dB loss in the passband, and up to 47 dB stopband rejection. This model handles up to 6 W RF input power and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter achieves highly repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFCV-1332+
Product Name LTCC Band Pass Filter, 11 -15 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 940 - 1060 MHz, 50Ω - BPF-V1000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1000 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 350 - 390 MHz, 50Ω - BPHI-370+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 370 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω - CBP-1953AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Resonator Band Pass Filter, 1320 - 1480 MHz, 50Ω - CBP-1400BD+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers