Mini-Circuits Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω CBP-1953AF+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω - CBP-1953AF+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω
CBP-1953AF+
Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω CBP-1953AF+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP-1953AF+
Product Name Ceramic Resonator Band Pass Filter, 1858 - 2048 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω - BFCN-152W-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1460 dB
View Details
3 suppliers
LTCC SMT Band Pass Filter, 4.5 - 5.3 GHz, 50Ω - BFHKI-5001+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
RF Filters - 3157-HFCU-1582+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23650 MHz
View Details