BPHI-370+ is a surface mount bandpass filter with a center frequency of 370 MHz and a passband of 350 to 390 MHz, designed for 50 Ω systems. It features a maximum insertion loss of 3.5 dB within the passband and a VSWR of 1.9:1 max. The filter provides stopband insertion loss of at least 18 dB from 200 to 305 MHz and 430 to 550 MHz, exceeding 53 dB outside 200 to 550 MHz up to 4 GHz, with a typical rejection of 70 dB. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 2 W. The device is housed in a shielded HQ1157 package measuring 9.27 × 34.54 × 8.89 mm, with 14 terminals including ground connections on pins 2-7 and 9-14. RoHS compliant.
Lumped LC Band Pass Filter, 350 - 390 MHz, 50Ω
LUMPED LC BPF, 350-390 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPHI-370+ | 3157-BPHI-370+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 350 - 390 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 370 dB | 3.5 dB |
| Filter Technology | Passive Filter |