The BFCQ-3402+ is a 50Ω LTCC bandpass filter designed for use in the 29 to 39 GHz range, featuring a compact 1008 (2.49mm × 2.01mm) surface-mount package with LGA termination. It exhibits a typical insertion loss of 1.5 dB within the passband and provides stopband rejection of at least 21 dB up to 67 GHz. The filter supports up to 1W RF input power and operates over a temperature range of -55°C to +125°C. Shielded construction ensures stability, and the design enables high-density PCB layouts with automated pick-and-place assembly.
The BFCQ-3402+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 29.0 – 39.0 GHz is as low as 1.5 dB, with typical stopband rejections at 21 dB up to 67 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
CER FILTER 33.6GHZ BAND PASS
CER FILTER 33.6GHZ BAND PASS
CER FILTER 33.6GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-3402+ | 3157-BFCQ-3402+DKR-ND |
| Product Name | LTCC Band Pass Filter, 29000 - 39000 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 33.6 dB | 2.75 dB |