RBP-173+ is a metal-shielded lumped LC bandpass filter designed for 50Ω systems with a passband from 160 to 185 MHz. It features a typical insertion loss of 2.37 dB at center frequency, a VSWR of 1.2:1 within the passband, and linear phase deviation up to ±4° at ±15 MHz from center frequency. The filter is housed in a shielded case (GP731) measuring 0.35" × 0.35", supports RF input power up to 0.5 W at 25°C, operates from -40°C to 85°C, and is aqueous washable. Pin connections include RF IN on pin 2, RF OUT on pin 6, and ground on pins 1, 3, 4, 5, 7, and 8.
Lumped LC Band Pass Filter, 160 - 185 MHz, 50Ω
172.5MHz Center Frequency Band Pass RF Filter (Radio Frequency) 25MHz Bandwidth 8-SMD, No Lead
RF FILTER BND PASS 172.5MHZ 8SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-173+ | 3157-RBP-173+TR-ND | RBP-173+ |
| Product Name | Lumped LC Band Pass Filter, 160 - 185 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |