Mini-Circuits LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω BFCV-2895+

Description
The BFCV-2895+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
Request a Quote
Description
The BFCV-2895+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFCV-2895+ is a 50Ω LTCC surface mount bandpass filter designed for operating frequencies from 2220 to 3570 MHz, with a typical insertion loss of 1.8 dB and a 1210 surface mount footprint measuring 3.20 mm by 2.50 mm. It provides stopband rejection up to 7 GHz, handles up to 5 watts of input power at +25°C, and operates reliably from -55°C to +100°C. The filter features wrap-around terminations for improved solderability and reduced parasitic effects, and is constructed using LTCC technology for durability in high-humidity and high-temperature environments.

Datasheet Summary
Powered by GS/AI

The BFCV-2895+ is a 50Ω LTCC surface mount bandpass filter designed for operating frequencies from 2220 to 3570 MHz, with a typical insertion loss of 1.8 dB and a 1210 surface mount footprint measuring 3.20 mm by 2.50 mm. It provides stopband rejection up to 7 GHz, handles up to 5 watts of input power at +25°C, and operates reliably from -55°C to +100°C. The filter features wrap-around terminations for improved solderability and reduced parasitic effects, and is constructed using LTCC technology for durability in high-humidity and high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω - BFCV-2895+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω
BFCV-2895+
LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω BFCV-2895+
The BFCV-2895+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.

The BFCV-2895+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCV-2895+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-2895+TR-ND
Ceramic Filters 3157-BFCV-2895+TR-ND
2.895GHz Center Band Pass Ceramic Filter 1.35GHz 50Ohm 4-SMD, No Lead

2.895GHz Center Band Pass Ceramic Filter 1.35GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCV-2895+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-2895+DKR-ND
Ceramic Filters 3157-BFCV-2895+DKR-ND
CER FILTER 2.895GHZ BAND PASS

CER FILTER 2.895GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCV-2895+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCV-2895+CT-ND
Ceramic Filters 3157-BFCV-2895+CT-ND
CER FILTER 2.895GHZ BAND PASS

CER FILTER 2.895GHZ BAND PASS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCV-2895+ 3157-BFCV-2895+TR-ND
Product Name LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2895 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1170 - 1390 MHz, 50Ω - CBP-1280C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 6200 - 9800 MHz, 50Ω - ABF-8G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 8000 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 100 - 480 MHz, 50Ω - JCBP-290+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 2200 - 2600 MHz, 50Ω - CBP-2400A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers