Mini-Circuits Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω CBP2-1125CC+

Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP2-1125CC+ is a surface-mount bandpass filter with a center frequency of 1125 MHz and a passband of 1085 to 1165 MHz, designed for RF applications in test and measurement, wireless communication, and ISM systems. It features a typical insertion loss of 1.7 dB, a return loss of at least 10 dB within the passband, and stopband rejections up to 75 dB. The filter operates from -40°C to +85°C, supports up to 8 W input power at 25°C (derating linearly to 2 W at 85°C), and uses a shielded, low-profile package. It is rated for reflow soldering, complies with RoHS, and employs an electroless nickel immersion gold lead finish. The device is bi-directional, with RF1 and RF2 ports interchangeable, and requires external DC-blocking capacitors if DC voltage is present. The case style is BAH3507 with a suggested PCB layout designated PL-794.

Datasheet Summary
Powered by GS/AI

The CBP2-1125CC+ is a surface-mount bandpass filter with a center frequency of 1125 MHz and a passband of 1085 to 1165 MHz, designed for RF applications in test and measurement, wireless communication, and ISM systems. It features a typical insertion loss of 1.7 dB, a return loss of at least 10 dB within the passband, and stopband rejections up to 75 dB. The filter operates from -40°C to +85°C, supports up to 8 W input power at 25°C (derating linearly to 2 W at 85°C), and uses a shielded, low-profile package. It is rated for reflow soldering, complies with RoHS, and employs an electroless nickel immersion gold lead finish. The device is bi-directional, with RF1 and RF2 ports interchangeable, and requires external DC-blocking capacitors if DC voltage is present. The case style is BAH3507 with a suggested PCB layout designated PL-794.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω - CBP2-1125CC+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω
CBP2-1125CC+
Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω CBP2-1125CC+
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet
RF Filters - 3157-CBP2-1125CC+CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC BPF, 1085-1165 MHZ, 50

CERAMIC BPF, 1085-1165 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-CBP2-1125CC+TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC BPF, 1085-1165 MHZ, 50

CERAMIC BPF, 1085-1165 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-CBP2-1125CC+DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC BPF, 1085-1165 MHZ, 50

CERAMIC BPF, 1085-1165 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CBP2-1125CC+ 3157-CBP2-1125CC+CT-ND
Product Name Ceramic Resonator Band Pass Filter, 1085 - 1165 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1125 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 670 - 795 MHz, 50Ω - BPF-A730+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω - CBP-1423AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thin Film Bandpass Filter, 15.75 to 16.25 GHz, 50Ω - ABF-16G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 16 dB
View Details
LTCC Band Pass Filter, 5150 - 5990 MHz, 50Ω - BFCG-5600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5600 dB
View Details
3 suppliers