Manufacturer: Mini-Circuits
Category: Filters -RF Filters
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 8-TFDFN Exposed Pad
Size / Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height (Max): 0.041" (1.05mm)
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | EQY-10-63+ | 3157-EQY-10-63+CT-ND | EQY-10-63+ |
| Product Name | Filters -RF Filters | RF Filters | RF Filters |
| Filter Technology | Passive Filter |