The BFCQ-1932+ is a ceramic bandpass filter designed for satellite communications, operating from 17.7 to 21 GHz with a 50 Ω impedance. It features a surface-mountable 1008 (2.5 x 2.0 mm) LGA package, a typical insertion loss of 1.6 dB in the passband, and stopband rejection of at least 43 dB up to 40 GHz. The filter supports up to 1 W RF input power and operates from -55 to +125°C. Shielded construction ensures stability and prevents detuning.
The BFCQ-1932+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 17.7 to 21 GHz is as low as 1.6 dB, with typical stopband rejections at 43 dB up to 40 GHz. This model handles up to 1 W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
19.3GHz Center Band Pass Ceramic Filter 3.3GHz 50Ohm 3-SMD, No Lead
19.3GHz Center Band Pass Ceramic Filter 3.3GHz 50Ohm 3-SMD, No Lead
19.3GHz Center Band Pass Ceramic Filter 3.3GHz 50Ohm 3-SMD, No Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-1932+ | 3157-BFCQ-1932+DKR-ND |
| Product Name | LTCC Band Pass Filter, 17700 - 21000 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 19.3 dB | 3 dB |