Mini-Circuits Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω BPF-B140N+

Description
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 137 to 143 MHz at 50 Ω with a center frequency of 140 MHz, offered in HZ1198 case style measuring 11.99 × 20.98 × 5.99 mm. It features a typical passband VSWR of 1.3:1, insertion loss of 4.32 dB at 140 MHz, group delay variation under 2.5 nsec across the passband, and attenuation greater than 40 dB beyond 119 MHz and 165 MHz. The device supports an operating temperature range of -40°C to 85°C and a maximum RF input power of 0.5 W. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 137 to 143 MHz at 50 Ω with a center frequency of 140 MHz, offered in HZ1198 case style measuring 11.99 × 20.98 × 5.99 mm. It features a typical passband VSWR of 1.3:1, insertion loss of 4.32 dB at 140 MHz, group delay variation under 2.5 nsec across the passband, and attenuation greater than 40 dB beyond 119 MHz and 165 MHz. The device supports an operating temperature range of -40°C to 85°C and a maximum RF input power of 0.5 W. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω - BPF-B140N+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω
BPF-B140N+
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω BPF-B140N+
Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω

Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - BPF-B140N+
BPF-B140N+
RF Filters - BPF-B140N+ BPF-B140N+
Manufacturer: Mini-Circuits Win Source Part Number: 713804-BPF-B140N+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 713804-BPF-B140N+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
RF Filters - 3157-BPF-B140N+TR-ND - DigiKey
Thief River Falls, MN, United States
140MHz Center Frequency Band Pass RF Filter (Radio Frequency) 8MHz Bandwidth 6-SMD, No Lead

140MHz Center Frequency Band Pass RF Filter (Radio Frequency) 8MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
RF Filters - BPF-B140N+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-B140N+
RF Filters BPF-B140N+
RF FILTER BAND PASS 140MHZ 6SMD

RF FILTER BAND PASS 140MHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-B140N+ BPF-B140N+ 3157-BPF-B140N+TR-ND BPF-B140N+
Product Name Lumped LC Band Pass Filter, 135 - 143 MHz, 50Ω RF Filters - BPF-B140N+ RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
RF Filters - 3157-HFCG-1760+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4900 MHz
View Details
2 suppliers
RF Filters - 3157-HFCG-2000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.8 dB
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 6100 - 6900 MHz, 50Ω - ABF-6R5G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 6500 dB
View Details