Mini-Circuits Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω BPF-A410+

Description
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BPF-A410+ is a surface mount bandpass filter designed for 50Ω systems with a passband from 365 to 455 MHz centered at 410 MHz. It features a shielded HQ1157 case with dimensions 34.54 × 9.27 × 8.89 mm and is aqueous washable. The filter exhibits maximum insertion loss of 2.04 dB at center frequency, VSWR of 1.5 in the passband and 1.9 in the stopband, and bandwidths with rejection greater than 20 dB from 300 to 515 MHz and greater than 40 dB from 275 to 535 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W at 25°C derating linearly to 0.25 W at 100°C. Linear phase deviation is typically ±8° within ±45 MHz of center frequency. The part is RoHS compliant and intended for military communications, harmonic rejection, and transmitter/receiver applications.

Datasheet Summary
Powered by GS/AI

BPF-A410+ is a surface mount bandpass filter designed for 50Ω systems with a passband from 365 to 455 MHz centered at 410 MHz. It features a shielded HQ1157 case with dimensions 34.54 × 9.27 × 8.89 mm and is aqueous washable. The filter exhibits maximum insertion loss of 2.04 dB at center frequency, VSWR of 1.5 in the passband and 1.9 in the stopband, and bandwidths with rejection greater than 20 dB from 300 to 515 MHz and greater than 40 dB from 275 to 535 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W at 25°C derating linearly to 0.25 W at 100°C. Linear phase deviation is typically ±8° within ±45 MHz of center frequency. The part is RoHS compliant and intended for military communications, harmonic rejection, and transmitter/receiver applications.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω - BPF-A410+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω
BPF-A410+
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω BPF-A410+
Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω

Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Filters - BPF-A410+
BPF-A410+
RF Filters - BPF-A410+ BPF-A410+
Manufacturer: Mini-Circuits Win Source Part Number: 913403-BPF-A410+ Features: 410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth - 18-SMD, No Lead Package: Reel - TR Package: 18-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-BPF-A410+CT, 3157-BPF-A410+DKR, 3157-BPF-A410+TR

Manufacturer: Mini-Circuits
Win Source Part Number: 913403-BPF-A410+
Features: 410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth - 18-SMD, No Lead
Package: Reel - TR
Package: 18-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-BPF-A410+CT, 3157-BPF-A410+DKR, 3157-BPF-A410+TR

Buy Now Datasheet
RF Filters - 3157-BPF-A410+CT-ND - DigiKey
Thief River Falls, MN, United States
410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-A410+TR-ND - DigiKey
Thief River Falls, MN, United States
410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-BPF-A410+DKR-ND - DigiKey
Thief River Falls, MN, United States
410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

410MHz Center Frequency Band Pass RF Filter (Radio Frequency) 90MHz Bandwidth 18-SMD, No Lead

Buy Now Datasheet
RF Filters - BPF-A410+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-A410+
RF Filters BPF-A410+
RF FILTER BAND PASS 410MHZ 18SMD

RF FILTER BAND PASS 410MHZ 18SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A410+ BPF-A410+ 3157-BPF-A410+CT-ND BPF-A410+
Product Name Lumped LC Band Pass Filter, 365 - 455 MHz, 50Ω RF Filters - BPF-A410+ RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 3100 - 7100 MHz, 50Ω - BFCN-5100+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5100 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1320 - 1580 MHz, 50Ω - CBP-1450F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω - BFHK-1742+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 17.4 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFTC-9R5+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 2400 MHz
View Details