The BFCN-8000+ is an LTCC bandpass filter with a center frequency of 8000 MHz and a passband of 7900 to 8100 MHz, designed for 50Ω systems. It features a compact FV1206-4 package measuring 3.2mm x 1.6mm, low insertion loss of 2.0 dB typical, and high rejection outside the passband. The filter is hermetically sealed, temperature stable, and supports an operating temperature range of -55°C to 100°C with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. Wrap-around terminations ensure reliable solderability and mechanical robustness in demanding environments.
The BFCN-8000+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 8000 MHz ±100 MHz, these units offer low insertion loss and good rejection at the band reject edges.
8GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
CER FILTER 8GHZ BAND PASS
CER FILTER 8GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 819283-BFCN-8000+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 7900 - 81
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-8000+ | 3157-BFCN-8000+TR-ND | BFCN-8000+ | BFCN-8000+ |
| Product Name | LTCC Band Pass Filter, 7900 - 8100 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-8000+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 8000 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |