Mini-Circuits Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω SXBP-310+

Description
The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet
Description
The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω - SXBP-310+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω
SXBP-310+
Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω SXBP-310+
The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

The SXBP-310+ is a narrow-band bandpass filter fabricated using SMT technology. Covering 310 MHz ± 10 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. In addition it has repeatable performance across production lots and consistent performance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SXBP-310+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 300 - 320 MHZ

LUMPED LC BPF, 300 - 320 MHZ

Buy Now Datasheet
RF Filters - 3157-SXBP-310+CT-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 300 - 320 MHZ

LUMPED LC BPF, 300 - 320 MHZ

Buy Now Datasheet
RF Filters - 3157-SXBP-310+DKR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 300 - 320 MHZ

LUMPED LC BPF, 300 - 320 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-310+ 3157-SXBP-310+TR-ND
Product Name Lumped LC Band Pass Filter, 300 - 320 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 310 dB 5.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 74 - 77 MHz, 50Ω - BPF-A76+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 330 - 500 MHz, 50Ω - BFTC-415+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Band Pass Filter, 6750 - 7500 MHz, 50Ω - ABF-7G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7125 dB
View Details
Ceramic Resonator Band Pass Filter, 1465 - 1515 MHz, 50Ω - CBP-1490A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers