Mini-Circuits Ceramic Filters HFCN-1080+

Description
2.69GHz Center High Pass Ceramic Filter 3.1GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
2.69GHz Center High Pass Ceramic Filter 3.1GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1080+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1080+TR-ND
Ceramic Filters 3157-HFCN-1080+TR-ND
2.69GHz Center High Pass Ceramic Filter 3.1GHz 50Ohm 4-SMD, No Lead

2.69GHz Center High Pass Ceramic Filter 3.1GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1080+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1080+CT-ND
Ceramic Filters 3157-HFCN-1080+CT-ND
CER FILTER 2.69GHZ HIGH PASS

CER FILTER 2.69GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-1080+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1080+DKR-ND
Ceramic Filters 3157-HFCN-1080+DKR-ND
CER FILTER 2.69GHZ HIGH PASS

CER FILTER 2.69GHZ HIGH PASS

Buy Now Datasheet
Ceramic Filters - HFCN-1080+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1080+
Ceramic Filters HFCN-1080+
LTCC HIGH PASS FILTER, 1140 - 42

LTCC HIGH PASS FILTER, 1140 - 42

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1080+TR-ND HFCN-1080+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 2690 MHz 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPB1029SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1300 MHz
View Details
RF Filters - 1761-B032ND5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3240 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details
FLP-1800, 18 GHz Lowpass Filter - FLP-1800 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 18000 to ? MHz
Package Type Connectorized
View Details