Mini-Circuits Ceramic Filters LFCN-1200+

Description
1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-1200+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200+CT-ND
Ceramic Filters 3157-LFCN-1200+CT-ND
1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1200+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200+DKR-ND
Ceramic Filters 3157-LFCN-1200+DKR-ND
1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-LFCN-1200+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1200+TR-ND
Ceramic Filters 3157-LFCN-1200+TR-ND
1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.2GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - LFCN-1200+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1200+
Ceramic Filters LFCN-1200+
LTCC LOW PASS FILTER, DC - 1200

LTCC LOW PASS FILTER, DC - 1200

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-1200+CT-ND LFCN-1200+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
RF Filters - 1761-1113-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 6975 MHz
Bandwidth 550000 kHz
View Details
2 suppliers
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
FLP-1250, 12.5GHz Lowpass Filter - FLP-1250 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 12500 to ? MHz
Package Type Connectorized
View Details