The CBP12-1090BE+ is a surface-mount bandpass filter with a center frequency of 1090 MHz and a passband from 1087 to 1093 MHz, designed for 50Ω systems. It features a maximum insertion loss of 2.5 dB within the passband, a VSWR of 1.92:1, and suppresses frequencies below 1000 MHz by at least 70 dB and above 1170 MHz by at least 60 dB. The filter operates across a temperature range of -40°C to 85°C, supports up to 10 W RF power input, and is housed in an UP2912 case measuring 53.34 mm × 20.32 mm × 2.41 mm (L × W × H). It is RoHS compliant and built with rugged construction to withstand multiple reflow cycles.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
CER FILTER 1.09GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP12-1090BE+ | 3157-CBP12-1090BE+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1087 - 1093 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1090 dB | 2.5 dB |