The BPJC-542R+ is a ceramic LTCC bandpass filter designed for Wi-Fi high-band applications, operating from 4900 to 5900 MHz with 50 Ω impedance. It features a passband insertion loss of 1.0 dB, 40 dB lower stopband rejection below 2700 MHz, and 34 dB upper stopband rejection from 9800 to 12000 MHz. The filter handles up to 1 W RF input power and operates reliably from -55 to +100°C. Housed in a 0603 (1.60 x 0.79 x 0.61 mm) case style JC0603C-1, it includes wraparound terminations for improved solderability and visual inspection. The part is RoHS compliant and aqueous washable.
Mini-Circuits’ BPJC-542R+ is an LTCC bandpass filter with a passband from 4900 to 5900 MHz, opti- mized for use in Wi-Fi high-band applications. This model provides 1.0 dB passband insertion loss, 40 dB lower stopband rejection and 34 dB upper stopband rejection. The filter is capable of handling up to 1W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC construction, the unit is fabricated in a tiny ceramic monolith (0.08 x 0.05 x 0.02”) with excellent repeat- ability and low cost, suitable for volume production.
LTCC BPF, 4900 - 5900 MHZ, 50
LTCC BPF, 4900 - 5900 MHZ, 50
LTCC BPF, 4900 - 5900 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPJC-542R+ | 3157-BPJC-542R+DKR-ND |
| Product Name | LTCC Band Pass Filter, 4900 - 5900 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Insertion Loss | 5400 dB | 1.5 dB |