Mini-Circuits Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω BPF-C75+

Description
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Request a Quote Datasheet
Description
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - BPF-C75+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
BPF-C75+
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω BPF-C75+
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω

Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPF-C75+TR-ND - DigiKey
Thief River Falls, MN, United States
75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 14-SMD Module

75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - BPF-C75+
BPF-C75+
RF Filters - BPF-C75+ BPF-C75+
Manufacturer: Mini-Circuits Win Source Part Number: 913410-BPF-C75+ Features: 75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 913410-BPF-C75+
Features: 75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth - 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - BPF-C75+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-C75+
RF Filters BPF-C75+
RF FILTER BAND PASS 75MHZ 14SMD

RF FILTER BAND PASS 75MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-C75+ 3157-BPF-C75+TR-ND BPF-C75+ BPF-C75+
Product Name Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω RF Filters RF Filters - BPF-C75+ RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 4320 - 4370 MHz, 50Ω - CBP4-4R3GBP+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Filters - 3157-HFCW-9500+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.6 dB
View Details
Reflectionless Band Pass Filter, 15500 - 16500 MHz, 50Ω - XBF-163+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 105 C (-67 to 221 F)
Insertion Loss 4.7 dB
View Details
3 suppliers
LTCC Band Pass Filter, 7900 - 8100 MHz, 50Ω - BFCN-8000+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 8000 dB
View Details
4 suppliers