The BFCW-252+ is a surface-mount LTCC bandpass filter with a 2400 to 2500 MHz passband and 50Ω impedance, designed for applications including WLAN, Bluetooth, and Zigbee. It features 3.0 dB typical insertion loss within the passband, 20 dB minimum lower stopband rejection up to 1860 MHz, and 30 dB typical upper stopband rejection from 3200 to 8000 MHz. The filter operates from -55°C to 125°C, supports up to 0.5 W RF input power at 25°C (derating to 0.1 W at 125°C), and is housed in a 0603 ceramic package measuring 1.60 x 0.79 x 0.61 mm with wrap-around terminations. The part is RoHS compliant and aqueous washable.
Mini-Circuits’ BFCW-252+ is a LTCC band pass filter with a passband from 2400 to 2500 MHz, supporting a variety of applications. This model provides 3.0 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with minimal interaction between components. It provides a wide operating temperature range from -55 to +125°C. Housed in a tiny 0603 ceramic form factor with wrap-around ter- minations, the filter is ideal for dense PCB layouts and with minimal performance variation due to parasitics.
LTCC BPF, 2400 - 2500 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCW-252+ | 3157-BFCW-252+TR-ND |
| Product Name | LTCC Band Pass Filter, 2400 - 2500 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 2450 dB | 4 dB |