The BFCN-2500+ is a 50Ω LTCC ceramic band pass filter designed for harmonic rejection in transmitters and receivers, operating from 2100 to 2900 MHz with a typical passband insertion loss of 2 dB and 20 dB stopband rejection. It is packaged in a 3.2 × 1.6 mm FV1206-4 case with wraparound terminations, supports up to 2.5 W RF input power at 25 °C (derating to 0.7 W at 100 °C), and operates reliably from -55 to +100 °C. The filter exhibits a typical VSWR of 1.8:1 within the passband.
The BFCN-2500+ LTCC bandpass filter covers the 2100 to 2900 MHz passband with 2 dB passband insertion loss and 20 dB upper/lower stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer con- struction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
2.5GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
2.5GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
2.5GHz Center Band Pass Ceramic Filter 800MHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 717930-BFCN-2500+
Family Name: BFCN
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1701+
Alternative Parts (Cross-Reference): 2450BP18C100CE; 2450BP41D100BE ; 2450BP41D100AE; 2450BP18C100C;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 2100 - 29
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2500+ | 3157-BFCN-2500+DKR-ND | BFCN-2500+ | BFCN-2500+ |
| Product Name | LTCC Band Pass Filter, 2100 - 2900 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-2500+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2500 dB | 3.7 dB | 3.7 dB |