The BFCN-1945+ is an LTCC bandpass filter designed for 50Ω systems, operating in the 1850 to 2040 MHz passband with a typical insertion loss of 2.0 dB, and a maximum VSWR of 2.5:1 within the passband. It features a compact FV1206 package measuring 3.20 mm × 1.60 mm × 0.94 mm, with wrap-around terminations and hermetic sealing for robust performance in harsh environments. Operating and storage temperatures range from -55°C to 100°C, with a maximum RF power input of 1.5 W at 25°C, derating linearly to 0.25 W at 100°C. The filter provides strong rejection of harmonic frequencies and is RoHS compliant.
The BFCN-1945+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1945 MHz ±95 MHz, these units offer low insertion loss and good rejection.
1.945GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 4-SMD, No Lead
1.945GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 4-SMD, No Lead
1.945GHz Center Band Pass Ceramic Filter 190MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 1850 - 20
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1945+ | 3157-BFCN-1945+CT-ND | BFCN-1945+ |
| Product Name | LTCC Band Pass Filter, 1850 - 2040 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 1945 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |