The BFCN-2700+ is a 50Ω LTCC surface mount bandpass filter designed for harmonic rejection in transmitters and receivers, operating between 2600 and 2800 MHz. It features a 1206 surface mount footprint, 1.5 W power handling at 25°C, and typical insertion loss of 5 dB within the passband. The filter provides minimum 20 dB lower stopband rejection and 25 dB typical upper stopband rejection. With a center frequency tolerance of ±5%, it operates from -55°C to 100°C and uses wrap-around terminations for improved solderability and ruggedness. The package complies with RoHS and supports thermal cycling in high humidity environments.
Mini-Circuits’ BFCN-2700+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 200 MHz passband, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 819277-BFCN-2700+
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
2.7GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
2.7GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
2.7GHz Center Band Pass Ceramic Filter 200MHz 50Ohm 4-SMD, No Lead
LTCC BAND PASS FILTER, 2600 - 28
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2700+ | BFCN-2700+ | 3157-BFCN-2700+TR-ND | BFCN-2700+ |
| Product Name | LTCC Band Pass Filter, 2600 - 2800 MHz, 50Ω | Ceramic Filters - BFCN-2700+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2700 dB | 5 dB | 5 dB | |
| Filter Technology | Passive Filter |