The BFCN-3115+ is a surface-mount LTCC band pass filter with a 2720 to 3570 MHz passband, 50 Ω impedance, and a 1206 footprint measuring 3.20 × 1.60 × 0.94 mm. It exhibits a typical insertion loss of 1.7 dB within the passband and offers minimum return loss of 6.0 dB. Rejection is 24 dB typ. below 1850 MHz and 23 dB typ. above 4300 MHz. The device handles up to 1.5 W RF power at 25°C, with derating to 0.25 W at 100°C, and operates from -55°C to 100°C. Wrap-around terminations enable robust solderability and visual inspection.
Mini-Circuits’ BFCN-3115+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 850 MHz passband, these units offer low insertion loss and good rejection.
3.115GHz Center Band Pass Ceramic Filter 850MHz 50Ohm 4-SMD, No Lead
CER FILTER 3.115GHZ BAND PASS
CER FILTER 3.115GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 730048-BFCN-3115+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1640+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 2720 - 35
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-3115+ | 3157-BFCN-3115+TR-ND | BFCN-3115+ | BFCN-3115+ |
| Product Name | LTCC Band Pass Filter, 2720 - 3570 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-3115+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3115 dB | 3 dB | 3 dB | |
| Filter Technology | Passive Filter |