Mini-Circuits Ceramic Filters - HFCN-103+ HFCN-103+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 714351-HFCN-103+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1718+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 714351-HFCN-103+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1718+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-103+
HFCN-103+
Ceramic Filters - HFCN-103+ HFCN-103+
Manufacturer: Mini-Circuits Win Source Part Number: 714351-HFCN-103+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1718+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 714351-HFCN-103+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1718+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Filters - 3157-HFCN-103+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-103+DKR-ND
Ceramic Filters 3157-HFCN-103+DKR-ND
12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-103+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-103+TR-ND
Ceramic Filters 3157-HFCN-103+TR-ND
12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-103+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-103+CT-ND
Ceramic Filters 3157-HFCN-103+CT-ND
12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

12.35GHz Center High Pass Ceramic Filter 5.3GHz 50Ohm 1206 (3216 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - HFCN-103+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-103+
Ceramic Filters HFCN-103+
LTCC HIGH PASS FILTER, 9700 - 15

LTCC HIGH PASS FILTER, 9700 - 15

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number HFCN-103+ 3157-HFCN-103+DKR-ND HFCN-103+
Product Name Ceramic Filters - HFCN-103+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 12350 MHz 12350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Reject Filter - UIYBSF11060A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 80 C (-40 to 176 F)
Fc 462 MHz
View Details
Band Pass Filter - 5o26106735 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 713 to 748 MHz
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 8.5 - 10 GHz Bandpass Filter - MFBP-00113CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8520 to 9860 MHz
View Details