Mini-Circuits LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω BFCN-2450+

Description
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω - BFCN-2450+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω
BFCN-2450+
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω BFCN-2450+
LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω

LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-2450+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-2450+TR-ND
Ceramic Filters 3157-BFCN-2450+TR-ND
2.45GHz Center Band Pass Ceramic Filter 150MHz 50Ohm 4-SMD, No Lead

2.45GHz Center Band Pass Ceramic Filter 150MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-2450+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-2450+CT-ND
Ceramic Filters 3157-BFCN-2450+CT-ND
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 3157-BFCN-2450+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-2450+DKR-ND
Ceramic Filters 3157-BFCN-2450+DKR-ND
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-2450+
BFCN-2450+
Ceramic Filters - BFCN-2450+ BFCN-2450+
Manufacturer: Mini-Circuits Win Source Part Number: 713779-BFCN-2450+ Family Name: BFCN Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1702+ Introduction Date: August 08, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 713779-BFCN-2450+
Family Name: BFCN
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1702+
Introduction Date: August 08, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - BFCN-2450+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-2450+
Ceramic Filters BFCN-2450+
LTCC BAND PASS FILTER, 2400 - 25

LTCC BAND PASS FILTER, 2400 - 25

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-2450+ 3157-BFCN-2450+TR-ND BFCN-2450+ BFCN-2450+
Product Name LTCC Band Pass Filter, 2400 - 2550 MHz, 50Ω Ceramic Filters Ceramic Filters - BFCN-2450+ Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 2450 dB 2.9 dB 2.9 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-5500+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8750 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - PBP-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω - BFCN-2850+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2850 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω - CBP-1307C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details