Surface mount bandpass filter for 110 to 180 MHz with 50Ω impedance, housed in a shielded HU1186 case measuring 22.10 × 20.32 × 6.35 mm. Features typ. 1.3:1 VSWR in the passband, flat group delay, and operating temperature range of -40°C to 85°C. Rated for maximum RF input power of 0.2W. RoHS compliant with aqueous washable construction. Pin configuration includes input at pin 2, output at pin 9, ground on pins 1, 3, 4, 5, 7, 8, 10, 11, 12, 14, and pins 6 and 13 not connected.
Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω
141MHz Center Frequency Band Pass RF Filter (Radio Frequency) 70MHz Bandwidth 14-SMD Module
RF FILTER BAND PASS 141MHZ 14SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-C141+ | 3157-BPF-C141+TR-ND | BPF-C141+ |
| Product Name | Lumped LC Band Pass Filter, 110 - 180 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |