The BFCN-2360+ is a 50Ω LTCC bandpass filter with a passband of 2250 to 2470 MHz, centered at 2360 MHz, in a 3.2mm x 1.6mm FV1206 package. It features a typical insertion loss of 2.0 dB, a maximum VSWR of 2.5:1 in the passband, and rejection of at least 20 dB below 1700 MHz and above 4300 MHz. The filter operates from -55°C to 100°C, handles up to 1.5W RF power at 25°C (derating to 0.25W at 100°C), and is hermetically sealed. Wrap-around terminations enhance solderability and mechanical robustness for harsh environments. Pin connections are RF IN (1), GND (2,4), and RF OUT (3).
The BFCN-2360+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 2360 MHz ±110 MHz, these units offer low insertion loss and good rejection.
Manufacturer: Mini-Circuits
Win Source Part Number: 717929-BFCN-2360+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1619+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
2.36GHz Center Band Pass Ceramic Filter 220MHz 50Ohm 4-SMD, No Lead
CER FILTER 2.36GHZ BAND PASS
CER FILTER 2.36GHZ BAND PASS
LTCC BAND PASS FILTER, 2250 - 24
| Mini-Circuits | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2360+ | BFCN-2360+ | 3157-BFCN-2360+TR-ND | BFCN-2360+ |
| Product Name | LTCC Band Pass Filter, 2250 - 2470 MHz, 50Ω | Ceramic Filters - BFCN-2360+ | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 2360 dB | 5.5 dB | 5.5 dB | |
| Filter Technology | Passive Filter |