The BFCN-1900+ is a ceramic band pass filter designed for harmonic rejection in transmitter and receiver applications within the 1893 to 1920 MHz range. It has a 50 Ω impedance and is constructed using LTCC technology in a surface-mount FV1206-5 case measuring 3.2 × 1.6 mm. The filter exhibits a typical insertion loss of 2.6 dB within its passband and provides minimum stopband rejection of 25 dB above 2153 MHz and 35 dB below 1687 MHz. Operating temperature ranges from -40 °C to +85 °C, with a maximum RF power input of 2 W at +25 °C, derating linearly to 0.5 W at 85 °C. The device features hermetic sealing and temperature-stable performance.
LTCC Band Pass Filter, 1893 - 1920 MHz, 50Ω
Manufacturer: Mini-Circuits
Win Source Part Number: 913307-BFCN-1900+
Features: 1.9GHz Center Band Pass Ceramic Filter 27 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
1.9GHz Center Band Pass Ceramic Filter 27MHz 50Ohm 4-SMD, No Lead
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-1900+ | BFCN-1900+ | 3157-BFCN-1900+TR-ND |
| Product Name | LTCC Band Pass Filter, 1893 - 1920 MHz, 50Ω | Ceramic Filters - BFCN-1900+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Insertion Loss | 1900 dB | 3.2 dB |