Mini-Circuits Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω CBP4-2375Q+

Description
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP4-2375Q+ is a surface mount ceramic resonator bandpass filter designed for 50Ω systems in the 2150 to 2600 MHz range, with a typical insertion loss of 2.0 dB and 5 W power handling. It features a compact size of 34.54 x 9.27 mm and operates from -40°C to +85°C. The filter provides up to 60 dB typical rejection in the stopband and meets RoHS compliance with an electroless nickel immersion gold lead finish. The case style is HQ2299-1.

Datasheet Summary
Powered by GS/AI

The CBP4-2375Q+ is a surface mount ceramic resonator bandpass filter designed for 50Ω systems in the 2150 to 2600 MHz range, with a typical insertion loss of 2.0 dB and 5 W power handling. It features a compact size of 34.54 x 9.27 mm and operates from -40°C to +85°C. The filter provides up to 60 dB typical rejection in the stopband and meets RoHS compliance with an electroless nickel immersion gold lead finish. The case style is HQ2299-1.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω - CBP4-2375Q+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω
CBP4-2375Q+
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω CBP4-2375Q+
All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

All our Surface Mount Ceramic Resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP4-2375Q+
Product Name Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-4400D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 7550 MHz
View Details
3 suppliers
RF Filters - 3157-HFCU-1582+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23650 MHz
View Details
Lumped LC Band Pass Filter, 155 - 169 MHz, 50Ω - SXBP-162+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 1530 - 1620 MHz, 50Ω - BFCN-1575+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1575 dB
View Details
4 suppliers