The BFCN-1152+ is a surface-mount LTCC band pass filter designed for 50Ω systems, with a passband of 11160 to 11970 MHz and center frequency of 11540 MHz. It offers insertion loss of up to 7 dB within the passband, VSWR of 1.65:1 max, and rejection of at least 25 dB above 13750 MHz and at least 35 dB below 8950 MHz. The filter is hermetically sealed, operates from -55 °C to +100 °C, and handles up to 2 W RF power at +25 °C. Designed in the FV1206-9 case, it measures 3.2 × 1.6 mm and features wrap-around terminations to minimize parasitic effects.
The BFCN-1152+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 11160 to 11970 MHz, these units offer excellent rejection over a wide stopband.
11.54GHz Center Band Pass Ceramic Filter 810MHz 50Ohm 4-SMD, No Lead
CER FILTER 11.54GHZ BAND PASS
CER FILTER 11.54GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 864156-BFCN-1152+
Features: 11.54GHz Center Band Pass Ceramic Filter 810 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
LTCC BAND PASS FILTER, 11160 - 1
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-1152+ | 3157-BFCN-1152+TR-ND | BFCN-1152+ | BFCN-1152+ |
| Product Name | LTCC Band Pass Filter, 11160 - 11970 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-1152+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 11540 dB | 7 dB | 7 dB | |
| Filter Technology | Passive Filter |