2.91GHz Center High Pass Ceramic Filter 3.38GHz 50Ohm 4-SMD, No Lead
2.91GHz Center High Pass Ceramic Filter 3.38GHz 50Ohm 4-SMD, No Lead
2.91GHz Center High Pass Ceramic Filter 3.38GHz 50Ohm 4-SMD, No Lead
Manufacturer: Mini-Circuits
Win Source Part Number: 824837-HFCN-1200+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LTCC HIGH PASS FILTER, 1220 - 46
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF High Pass Filters |
| Product Number | 3157-HFCN-1200+DKR-ND | HFCN-1200+ | HFCN-1200+ |
| Product Name | Ceramic Filters | Ceramic Filters - HFCN-1200+ | Ceramic Filters |
| Filter Technology | Passive Filter |