Mini-Circuits LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω BFCN-1855+

Description
The BFCN-1855+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1855 MHz ±65 MHz, these units offer low insertion loss and good rejection.
Request a Quote Datasheet
Description
The BFCN-1855+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1855 MHz ±65 MHz, these units offer low insertion loss and good rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω - BFCN-1855+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω
BFCN-1855+
LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω BFCN-1855+
The BFCN-1855+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1855 MHz ±65 MHz, these units offer low insertion loss and good rejection.

The BFCN-1855+ LTCC Band Pass Filter is constructed with 12 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 1855 MHz ±65 MHz, these units offer low insertion loss and good rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-1855+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-1855+TR-ND
Ceramic Filters 3157-BFCN-1855+TR-ND
1.855GHz Center Band Pass Ceramic Filter 130MHz 50Ohm 4-SMD, No Lead

1.855GHz Center Band Pass Ceramic Filter 130MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-1855+
BFCN-1855+
Ceramic Filters - BFCN-1855+ BFCN-1855+
Manufacturer: Mini-Circuits Win Source Part Number: 913306-BFCN-1855+ Features: 1.855GHz Center Band Pass Ceramic Filter 130 MHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 913306-BFCN-1855+
Features: 1.855GHz Center Band Pass Ceramic Filter 130 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Filters - BFCN-1855+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
BFCN-1855+
Ceramic Filters BFCN-1855+
LTCC BAND PASS FILTER, 1790 - 19

LTCC BAND PASS FILTER, 1790 - 19

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BFCN-1855+ 3157-BFCN-1855+TR-ND BFCN-1855+ BFCN-1855+
Product Name LTCC Band Pass Filter, 1790 - 1920 MHz, 50Ω Ceramic Filters Ceramic Filters - BFCN-1855+ Ceramic Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1855 dB 3 dB 3 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω - BPF-A60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 60 dB
View Details
3 suppliers
LTCC Band Pass Filter, 28000 - 28800 MHz, 50Ω - BFCV-2852+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28.3 dB
View Details
2 suppliers
RF Filters - 3157-BHP-50+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 759000 kHz
View Details
LTCC Band Pass Filter, 26500 - 29500 MHz, 50Ω - BFHK-2802+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 28 dB
View Details
3 suppliers