The ABF-7R625G+ is a thin-film surface mount bandpass filter designed for use in weather radar and satellite communication systems, with a center frequency of 7.625 GHz and a passband of 7.45 to 7.8 GHz at 50 Ω impedance. It features a typical passband insertion loss of 1.4 dB, a typical return loss of 15 dB, and stopband rejection up to 54 dB. The device is housed in a surface mount package measuring 5.59 x 8.13 x 2.03 mm and operates reliably from -55°C to +125°C with a maximum input power of 6 W within the passband. It complies with RoHS standards and uses a gold over nickel lead finish.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
THIN FILM BPF, 7.45 - 7.8 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-7R625G+ | 3157-ABF-7R625G+TR-ND |
| Product Name | Thin Film Band Pass Filter, 7.45 - 7.8 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7.62 dB | 2.5 dB |
| Package Type | Surface Mount | Surface Mount; 3-SMD Module |