Mini-Circuits Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω XBF-282+

Description
Patented design eliminates in band spurs Pass band cut-off up to 21 GHz Stop band up to 35 GHz
Request a Quote
Description
Patented design eliminates in band spurs Pass band cut-off up to 21 GHz Stop band up to 35 GHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XBF-282+ is a reflectionless band pass filter designed for 50Ω systems operating between 2350 and 3150 MHz, with internal absorption of stop-band signals to prevent reflections. It is housed in a 3 x 3 mm DQ1225 surface-mount package and operates reliably from -55°C to +105°C. The filter exhibits a maximum insertion loss of 3.6 dB in the pass band and provides at least 12 dB rejection in the lower stop band (DC to 1810 MHz) and upper stop band (3800 to 9500 MHz), with VSWR of 1.2 or better across all stop bands. It handles up to 2 W in the pass band at 25°C, derating to 0.25 W at 105°C, and 0.5 W in the stop band at 25°C, derating to 0.08 W at 105°C. The device is protected by US Patent No. 8,392,495 and supports cascading for improved attenuation without introducing standing waves.

Datasheet Summary
Powered by GS/AI

The XBF-282+ is a reflectionless band pass filter designed for 50Ω systems operating between 2350 and 3150 MHz, with internal absorption of stop-band signals to prevent reflections. It is housed in a 3 x 3 mm DQ1225 surface-mount package and operates reliably from -55°C to +105°C. The filter exhibits a maximum insertion loss of 3.6 dB in the pass band and provides at least 12 dB rejection in the lower stop band (DC to 1810 MHz) and upper stop band (3800 to 9500 MHz), with VSWR of 1.2 or better across all stop bands. It handles up to 2 W in the pass band at 25°C, derating to 0.25 W at 105°C, and 0.5 W in the stop band at 25°C, derating to 0.08 W at 105°C. The device is protected by US Patent No. 8,392,495 and supports cascading for improved attenuation without introducing standing waves.

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω - XBF-282+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω
XBF-282+
Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω XBF-282+
Patented design eliminates in band spurs Pass band cut-off up to 21 GHz Stop band up to 35 GHz
  • Patented design eliminates in band spurs
  • Pass band cut-off up to 21 GHz
  • Stop band up to 35 GHz
Supplier's Site Datasheet
RF Filters - 3157-XBF-282+TR-ND - DigiKey
Thief River Falls, MN, United States
2.75GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 3.6dB 12-VQFN Exposed Pad

2.75GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 3.6dB 12-VQFN Exposed Pad

Buy Now Datasheet
RF Filters - XBF-282+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
XBF-282+
RF Filters XBF-282+
RF FILTER BND PASS 2.75GHZ 12QFN

RF FILTER BND PASS 2.75GHZ 12QFN

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number XBF-282+ 3157-XBF-282+TR-ND XBF-282+
Product Name Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Band Pass
Operating Temperature -55 to 105 C (-67 to 221 F)
Insertion Loss 3.2 dB 3.6 dB 3.6 dB
VSWR 15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 800 - 1800 MHz, 50Ω - SXBP-1200+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1217 - 1238 MHz, 50Ω - CBP-1228C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 5150 - 5990 MHz, 50Ω - BFCG-5600+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 5600 dB
View Details
3 suppliers
RF Filters - 3157-BLP-10.7+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 11000 kHz
View Details